Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
705692-000,
2-1195534-9 |
Splice Material | Copper Alloy |
---|---|
Color | Red |
Plating Material | Tin/Silver |
Weight per Piece | 8.42g |
Number of Conductors | 3, 4 |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Overall Length | 105.92mm, 4.17in |
Wire Size | .5 – .14mm², 20 – 26AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 10 |
Packaging Method | Package |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Sealable | Yes |
Barrel Type | Closed Barrel |
Insulated | Yes |
Splice Type | One-to-One Splice |
Serrated | No |
Termination Method | Crimp, Solder |
Cable Temperature Rating | 135°C |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
SolderShield Splice Kit, 22-26AWG, Sealable, .5 -.14mm wire size, D-150-0178 | TE Connectivity 705692-000 | RS Americas |
Splice Terminal 20-26AWG 105.92mm Tin | Avnet America |
Solder Sleeves & Shield Tubing HS-COAX SPLICE 26-20 RED | Sager |
Where can I find additional details, specifications and documents for a 705692-000?
Additional datasheets, footprints and schematics for 705692-000 are listed on our Part Details page. You can also find images and similar parts to 705692-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 705692-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 705692-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 705692-000 fall under?
The 705692-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 705692-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 705692-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 705692-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 705692-000 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 705692-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 705692-000 often in real-time on the comparison pages.
What if I can't find stock of 705692-000?
You can fill out our help required form which you can use to request a quote for 705692-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.