7056/19 VI005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT, 20AWG COPPER VIOLET

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.64

Distributor Stock
Logo for Farnell
Farnell
from US$65.51
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$49.64
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$75.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$103.18
-
Buy Now

Specifications

Jacket Material PVC
Jacket Color Purple
Wire Gauge 20AWG
Conductor Area CSA 0.62mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

HOOK-UP WIRE, 20AWG, VIOLET, 30M | Farnell
Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 20Awg Copper Violet | Newark Electronics
Hook-Up Wire, TC, 20 AWG, 19x32, Violet PVC insulated, -55 to +80C, 150V | Alpha Wire 7056/19 VI005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7056/19 VI005?

Additional datasheets, footprints and schematics for 7056/19 VI005 are listed on our Part Details page. You can also find images and similar parts to 7056/19 VI005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7056/19 VI005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7056/19 VI005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7056/19 VI005 fall under?

The 7056/19 VI005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 7056/19 VI005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7056/19 VI005 you can contact the distributor directly for product support, shipping queries etc.

Is the 7056/19 VI005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7056/19 VI005 have stock available?

Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 7056/19 VI005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7056/19 VI005 often in real-time on the comparison pages.

What if I can't find stock of 7056/19 VI005?

You can fill out our help required form which you can use to request a quote for 7056/19 VI005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay