705585-000 Heat Shrink Components by TE Connectivity

202D211-25/86-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1195533-5,
705585-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.64

Distributor Stock
Logo for Farnell
Farnell
from US$20.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.53
390
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$17.20
390
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$24.41
390
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.64
-
Buy Now
Logo for Sager
Sager
from US$16.93
-
Buy Now

Specifications

Material Systems Code 25
Material Code 25
Adhesive Pre-Coat Yes
Material Fluid Resistant Modified Elastomer
Lipped Yes
Wire/Cable Outside Diameter .3 in, .35 in, .31 in, .43 in, .433 in, .276 in, .39 in, 8 mm, 12 mm, 7 mm, .47 in, 9 mm, 10 mm, 11 mm
Cable Diameter Range 6.4 – 15in, 6.4 – 14mm
Approved Standards DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867
Government Qualified No
Zugelassene Standards MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102
Power Cable Accessory No
Adhesive Type High Performance Pre-Coat Adhesive
Molded Part Shape Code 202
Fluid/Chemical Resistance Long-Term Exposure at High Temperature
Molded Part Shape Straight
Operating Temperature Range -103 – 302°F, -75 – 150°C

Compatible Parts


Alternative Descriptions

Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 705585-000 | Newark Electronics
Connector Accessories Molded Boot Straight 6.4-14 Cable Diameter Fluid Resistant Elastomer | Avnet America
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 705585-000?

Additional datasheets, footprints and schematics for 705585-000 are listed on our Part Details page. You can also find images and similar parts to 705585-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 705585-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 705585-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 705585-000 fall under?

The 705585-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.

Can I view similar or alternative parts?

You can view similar parts to 705585-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 705585-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 705585-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 705585-000 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 705585-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 705585-000 often in real-time on the comparison pages.

What if I can't find stock of 705585-000?

You can fill out our help required form which you can use to request a quote for 705585-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay