7055 GR001 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 1000FT, 22AWG COPPER GREEN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$119.88

Distributor Stock
Logo for Farnell
Farnell
from US$135.01
12
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$119.88
1
in stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
175
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$344.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$283.31
-
Buy Now

Specifications

Jacket Material PVC
Jacket Color Green
Wire Gauge 22AWG
Conductor Area CSA 0.357mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

WIRE, GRN, 22AWG, 7/30AWG, 304.8M | Farnell
Wire | Transfer Multisort Elektronik
Hook-Up Wire | Amar Radio Corporation
Hook Up Wire, 1000Ft, 22Awg Copper Green | Newark Electronics
Hook-Up Wire, TC, 22 AWG, 7x30, Green PVC insulated, -55 to +80C, 150V | Alpha Wire 7055 GR001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7055 GR001?

Additional datasheets, footprints and schematics for 7055 GR001 are listed on our Part Details page. You can also find images and similar parts to 7055 GR001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7055 GR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7055 GR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7055 GR001 fall under?

The 7055 GR001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 7055 GR001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7055 GR001 you can contact the distributor directly for product support, shipping queries etc.

Is the 7055 GR001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7055 GR001 have stock available?

Authorised distributors including Farnell, Transfer Multisort Elektronik, Amar Radio Corporation, Newark Electronics and RS Americas have stock available or on a lead time for 7055 GR001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7055 GR001 often in real-time on the comparison pages.

What if I can't find stock of 7055 GR001?

You can fill out our help required form which you can use to request a quote for 7055 GR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay