7054 BR001 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$108.81


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$108.81
1
Buy Now
Logo for Newark Electronics Newark Electronics US$329.74
-
Buy Now
Logo for RS Americas RS Americas US$325.07
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color Brown
Wire Gauge 24AWG
Conductor Area CSA 0.229mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Hook Up Wire, 1000Ft, 24Awg Copper Brown | Newark Electronics
Hook-Up Wire, TC, 24 AWG, 7x32, Brown PVC insulated, -55 to +80C, 150V | Alpha Wire 7054 BR001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7054 BR001?

Additional datasheets, footprints and schematics for 7054 BR001 are listed on our Part Details page. You can also find images and similar parts to 7054 BR001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7054 BR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7054 BR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7054 BR001 fall under?

The 7054 BR001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 7054 BR001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7054 BR001 you can contact the distributor directly for product support, shipping queries etc.

Is the 7054 BR001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7054 BR001 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 7054 BR001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7054 BR001 often in real-time on the comparison pages.

What if I can't find stock of 7054 BR001?

You can fill out our help required form which you can use to request a quote for 7054 BR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay