Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.59
|
No stock
|
Buy Now |
Body Length | 6.4mm |
---|---|
Compressed Length | 3.1mm |
Compression Load Max | 4.3N |
External Diameter | 6.1mm |
Wire Diameter | 0.5mm |
RoHS Compliant | Yes |
Spring, Compression, 4.3N, 6.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 70536S?
Additional datasheets, footprints and schematics for 70536S are listed on our Part Details page. You can also find images and similar parts to 70536S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70536S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70536S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70536S fall under?
The 70536S is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 70536S when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70536S you can contact the distributor directly for product support, shipping queries etc.
Is the 70536S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70536S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 70536S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70536S often in real-time on the comparison pages.
What if I can't find stock of 70536S?
You can fill out our help required form which you can use to request a quote for 70536S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.