Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
704613N002,
9-1195526-9 |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.03
|
-
|
Buy Now |
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Lead Color | White/Black |
Pre-Installed Lead | No |
Pre-Installed Lead Type | 55A0111 |
Jacket Outside Diameter | .34in, 1.9mm |
Recovered Inside Diameter (Max) | .5mm, .02in |
Dielectric Outside Diameter (Max) | .02in, .5mm |
Overall Length | 32.5mm, .65in |
Shield Outside Diameter (Min) | .035in, .9mm |
Expanded Inside Diameter (Min) | .105in, 2.65mm |
Wire Size | 22AWG, .34mm² |
Pre-Installed Lead Wire Size | 22AWG, 754CMA, .38mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Where can I find additional details, specifications and documents for a 704613N002?
Additional datasheets, footprints and schematics for 704613N002 are listed on our Part Details page. You can also find images and similar parts to 704613N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704613N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704613N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704613N002 fall under?
The 704613N002 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 704613N002 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704613N002 you can contact the distributor directly for product support, shipping queries etc.
Is the 704613N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704613N002 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 704613N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704613N002 often in real-time on the comparison pages.
What if I can't find stock of 704613N002?
You can fill out our help required form which you can use to request a quote for 704613N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.