Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.81
|
51
in stock
|
Buy Now | |
Sager
from US$7.64
|
293
in stock
|
Buy Now | |
RS Americas
from US$7.50
|
108
in stock
|
Buy Now | |
Distrelec
from US$7.92
|
63
in stock
|
Buy Now | |
Dalroad Norslo
from US$11.19
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$9.57
|
43
in stock
|
Buy Now | |
element14
from US$7.63
|
43
in stock
|
Buy Now | |
Farnell
from US$9.81
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$9.97
|
4
in stock
|
Buy Now | |
Sorelec
-
|
22
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | - |
---|---|
Product Range | - |
SVHC | 2-ethylhexyl 10-ethyl-4 4-dioctyl-7-oxo-8-oxa-3 5-dithia-4-stannatetradecanoate (DOTE) (15-Jan-2018) |
Switch Hardware 60mm legend Plate STOP | Sager |
Accessory, E-Stop Legend Plate, EMERGENCY STOP, Plastic, Yellow, D59mm x 1mm | EAO 704.963.6 | RS Americas |
EAO Legend Plate 59mm Emergency Stop Round Yellow EAO 04 Series | Distrelec |
Modular switch accessory Emergency Stop | RS |
Marking Plate D60 Yellow Emergency Stop | Dalroad Norslo |
Switch Legend Plate | Newark Electronics |
EAO 704.963.6 Series 84 Legend Plate D60 Yellow Emergency-Stop | Rapid Electronics |
Bezeichnungsschild D60 gelb Emergency Stop | Boersig |
Where can I find additional details, specifications and documents for a 704.963.6.?
Additional datasheets, footprints and schematics for 704.963.6. are listed on our Part Details page. You can also find images and similar parts to 704.963.6. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704.963.6. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.963.6. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704.963.6. fall under?
The 704.963.6. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 704.963.6. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704.963.6. you can contact the distributor directly for product support, shipping queries etc.
Is the 704.963.6. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704.963.6. have stock available?
Authorised distributors including Sager, RS Americas, Distrelec, RS and Dalroad Norslo have stock available or on a lead time for 704.963.6..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704.963.6. often in real-time on the comparison pages.
What if I can't find stock of 704.963.6.?
You can fill out our help required form which you can use to request a quote for 704.963.6. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.