Status: | Unknown |
---|---|
Series: | 04 Series |
RoHS: | Unknown |
For Use With | EAO 04 Series Indicators |
---|---|
Lamp Socket Size | BA9s |
Accessory Type | Lamp Block |
Product Range | 04 Series |
SVHC | No SVHC (15-Jan-2018) |
EAO Lamp Block Black EAO 04 Series | Distrelec |
Modular switch lamp block Double 6.3mm p | RS |
LAMP BLOCK, BA9S, INDICATOR | element14 |
***new Version***lamp Holder With Double Faston Terminal |Eao 704.950.1/D | Newark Electronics |
Switch Contact Blocks / Switch Kits | Sager |
Where can I find additional details, specifications and documents for a 704.950.1/D?
Additional datasheets, footprints and schematics for 704.950.1/D are listed on our Part Details page. You can also find images and similar parts to 704.950.1/D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704.950.1/D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.950.1/D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704.950.1/D fall under?
The 704.950.1/D is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 704.950.1/D when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704.950.1/D you can contact the distributor directly for product support, shipping queries etc.
Is the 704.950.1/D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704.950.1/D have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 704.950.1/D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704.950.1/D often in real-time on the comparison pages.
What if I can't find stock of 704.950.1/D?
You can fill out our help required form which you can use to request a quote for 704.950.1/D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.