Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | Emergency Stop Pushbutton |
RoHS Compliant | Yes |
Switching element slow-make T 2NO PIT si | RS |
Switch, Micro, Dpst, 6A, 250V | Newark Electronics |
E-stop Switching Element, Slow-Make,2NO, Silver Contacts,250VAC,6A, Push-In | EAO 704.918.3 | RS Americas |
Switch Contact Blocks / Switch Kits Switching element slow-make T 2NO PIT silver | Sager |
Where can I find additional details, specifications and documents for a 704.918.3?
Additional datasheets, footprints and schematics for 704.918.3 are listed on our Part Details page. You can also find images and similar parts to 704.918.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704.918.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.918.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704.918.3 fall under?
The 704.918.3 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 704.918.3 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704.918.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 704.918.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 704.918.3 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 704.918.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704.918.3 often in real-time on the comparison pages.
What if I can't find stock of 704.918.3?
You can fill out our help required form which you can use to request a quote for 704.918.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.