Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.10
|
63
in stock
|
Buy Now | |
RS Americas
from US$11.67
|
524
in stock
|
Buy Now | |
Distrelec
from US$11.95
|
124
in stock
|
Buy Now | |
element14
from US$14.80
|
107
in stock
|
Buy Now | |
Sager
from US$10.72
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$15.04
|
61
in stock
|
Buy Now | |
Farnell
from US$12.85
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.55
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$12.40
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$16.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | EAO Switch 04 Series Pushbutton Switches |
Contact Voltage DC Max | 24V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Rating | 10A |
Switching Element, Slow-Make, 2NC, Silver Contacts, 500VAC, 10A, Screw Terminal | EAO 704.910.4 | RS Americas |
EAO Switch Contact 2NC 04 Series Pushbutton & Switches | Distrelec |
Switch Terminals:Screw | element14 |
Switch Contact Blocks / Switch Kits Switching element slow-make T 2NC screw silver | Sager |
Modular switch contact block Switching e | RS |
Switching Element, 2Nc, 10A, Screw | Newark Electronics |
SWITCH CONTACT BLOCK, EAO 04 SERIES | Farnell |
Contact block | Transfer Multisort Elektronik |
EAO 704.910.4 EAO Series4 Switching Element Slow-Make T 2Nc Screw Silver | Rapid Electronics |
Standard Block Contact Block 2-NC | Carlton-Bates |
Tastschaltelement 2Ö Schraub Silber | Boersig |
Where can I find additional details, specifications and documents for a 704.910.4?
Additional datasheets, footprints and schematics for 704.910.4 are listed on our Part Details page. You can also find images and similar parts to 704.910.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704.910.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.910.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704.910.4 fall under?
The 704.910.4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 704.910.4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704.910.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 704.910.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704.910.4 have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Sager and RS have stock available or on a lead time for 704.910.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704.910.4 often in real-time on the comparison pages.
What if I can't find stock of 704.910.4?
You can fill out our help required form which you can use to request a quote for 704.910.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.