Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.71
|
19
in stock
|
Buy Now | |
Distrelec
from US$14.78
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$11.77
|
252
in stock
|
Buy Now | |
element14
from US$11.95
|
252
in stock
|
Buy Now | |
Sager
from US$10.72
|
195
in stock
|
Buy Now | |
Carlton-Bates
from US$13.05
|
70
in stock
|
Buy Now | |
Farnell
from US$15.17
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.66
|
18
in stock
|
Buy Now | |
RS Americas
from US$11.32
|
16
in stock
|
Buy Now | |
Boersig
-
|
223
in stock
|
Buy Now | |
Sorelec
-
|
45
in stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | -000 A |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | 2NO |
Contact Current Rating | 10A |
Current Rating | 10A |
EAO Switch Contact 2NO 04 Series Pushbutton & Switches | Distrelec |
Switching Element, 2No, 10A, Screw | Newark Electronics |
SWITCHING ELEMENT, 2NO, 10A, SCREW | element14 |
Switch Contact Blocks / Switch Kits Snap-action switching element SA 2NO screw silver | Sager |
Standard Block Contact Block 2-NO | Carlton-Bates |
CONTACT BLOCK, 2NO | Farnell |
Switching element,screw term,silver,2NO | RS |
Contact block | Transfer Multisort Elektronik |
Switching Element, Snap-Action,2NO, Silver Contacts,500VAC,10A, Screw Terminal | EAO 704.900.3 | RS Americas |
Sprungschaltelement 2S Schraub Silber | Boersig |
Where can I find additional details, specifications and documents for a 704-900.3?
Additional datasheets, footprints and schematics for 704-900.3 are listed on our Part Details page. You can also find images and similar parts to 704-900.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704-900.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704-900.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704-900.3 fall under?
The 704-900.3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 704-900.3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704-900.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 704-900.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704-900.3 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Sager and Carlton-Bates have stock available or on a lead time for 704-900.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704-900.3 often in real-time on the comparison pages.
What if I can't find stock of 704-900.3?
You can fill out our help required form which you can use to request a quote for 704-900.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.