704/2R BK032 Multiconductor Cable by Alpha Wire

RETRACTILE CORD 4 CONDUCTOR 23AWG 0.61M 300V 1A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$111.65

Distributor Stock
Logo for Newark
Newark
from US$111.65
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$131.12
-
Buy Now

Specifications

Cable Shielding Unshielded
No. of Conductors 4Conductor
Wire Gauge 23AWG
Conductor Area CSA 0.27mm²
Reel Length (Imperial) 2ft
Reel Length (Metric) 0.61m
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

Retractile Cord 4 Conductor 23Awg 0.61M 300V 1A | Newark Electronics
Cable, Retractile, 4C, 23 AWG, Stranded, Black, PVC, 1-10 ft. | Alpha Wire 704/2R BK032 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 704/2R BK032?

Additional datasheets, footprints and schematics for 704/2R BK032 are listed on our Part Details page. You can also find images and similar parts to 704/2R BK032 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 704/2R BK032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704/2R BK032 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 704/2R BK032 fall under?

The 704/2R BK032 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 704/2R BK032 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 704/2R BK032 you can contact the distributor directly for product support, shipping queries etc.

Is the 704/2R BK032 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 704/2R BK032 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 704/2R BK032.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 704/2R BK032 often in real-time on the comparison pages.

What if I can't find stock of 704/2R BK032?

You can fill out our help required form which you can use to request a quote for 704/2R BK032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay