704.093.018 Switches & Relays by EAO

Selector switch-actuator 3 positions flush mounting natural/black main-0-main long lever D35

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.91

Distributor Stock
Logo for RS
RS
from US$43.87
9
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$30.91
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$42.98
-
Buy Now
Logo for Sager
Sager
from US$34.66
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

Selector switch-actuator 3 positions flu | RS
EAO Selector Switch Actuator, 3 Positions Latching Function Long Lever Black / Metallic IP65 EAO 04 Series | Distrelec
Selector Switch-Actuator 3 Positions Flush Mounting Natural/Black Main-0-Main Long Lever D35 |Eao 704.093.018 | Newark Electronics
Selector Switch Actuator,3 Pos, Flush, MAINT-Rest-MAINT, Natural Alum. Bezel, Black | EAO 704.093.018 | RS Americas
Switch Actuators PROTECTIVE CAP FOR FLUSH MNT | Sager
Wahlschalter-Vorsatz 3-St. flacher Einbau | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 704.093.018?

Additional datasheets, footprints and schematics for 704.093.018 are listed on our Part Details page. You can also find images and similar parts to 704.093.018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 704.093.018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.093.018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 704.093.018 fall under?

The 704.093.018 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 704.093.018 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 704.093.018 you can contact the distributor directly for product support, shipping queries etc.

Is the 704.093.018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 704.093.018 have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 704.093.018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 704.093.018 often in real-time on the comparison pages.

What if I can't find stock of 704.093.018?

You can fill out our help required form which you can use to request a quote for 704.093.018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay