Status: | Unknown |
---|---|
Series: | 04 Series |
RoHS: | Unknown |
Prices starting from US$32.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.54
|
30
in stock
|
Buy Now | |
Distrelec
from US$32.87
|
39
in stock
|
Buy Now | |
RS Americas
from US$36.53
|
36
in stock
|
Buy Now | |
element14
from US$36.51
|
8
in stock
|
Buy Now | |
Farnell
from US$42.93
|
8
in stock
|
Buy Now | |
Sager
from US$32.98
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$32.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | EAO 04 Series Illuminated Flush Mount Pushbutton Switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | 04 Series |
SVHC | No SVHC (15-Jan-2018) |
EAO Illuminated Pushbutton Switch Actuator Momentary Function Flat Pushbutton Green / Metallic IP65 EAO 04 Series | Distrelec |
Indicator Actuator, Flush, 29mm, Illuminative, Grn Lens, Aluminum Bezel, Screw | EAO 704.032.518 | RS Americas |
switch actuator green momentary 30.5mm | RS |
PUSHBUTTON ACTUATOR, ROUND, GREEN, 35MM | element14 |
Switch Actuators Illuminated 30.5mm PSHBUTN | Sager |
Illuminated Pushbutton-Actuator Flush Mounting Natural/Green Mom D35 Sch Rohs Compliant: Yes |Eao 704.032.518 | Newark Electronics |
Leuchtdrucktasten-Vorsatz natur/grün I D35 SCH | Boersig |
Where can I find additional details, specifications and documents for a 704.032.518?
Additional datasheets, footprints and schematics for 704.032.518 are listed on our Part Details page. You can also find images and similar parts to 704.032.518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704.032.518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.032.518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704.032.518 fall under?
The 704.032.518 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 704.032.518 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704.032.518 you can contact the distributor directly for product support, shipping queries etc.
Is the 704.032.518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704.032.518 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 704.032.518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704.032.518 often in real-time on the comparison pages.
What if I can't find stock of 704.032.518?
You can fill out our help required form which you can use to request a quote for 704.032.518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.