704.000.5 Switches by EAO

PUSHBUTTON SWITCH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.38

Distributor Stock
Logo for RS
RS
from US$17.72
8
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$16.38
58
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.06
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

For Use With 04 Series Pushbutton Switches
Actuator / Cap Colour Green
Operating Temperature Max 80°C
Operating Temperature Min -25°C
RoHS Compliant Yes

Alternative Descriptions

EAO Indicator Actuator, Green, EAO 04 Series | Distrelec
Indicator,green,circ,full face,22.5mm | RS
Pushbutton Switch | Newark Electronics
Leuchtmelder grĂ¼n allseitig D29 SCH | Boersig
Industrial Panel Mount Indicators / Switch Indicators IND RND WGREEN LENS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 704.000.5?

Additional datasheets, footprints and schematics for 704.000.5 are listed on our Part Details page. You can also find images and similar parts to 704.000.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 704.000.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.000.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 704.000.5 fall under?

The 704.000.5 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to 704.000.5 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 704.000.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 704.000.5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 704.000.5 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, Boersig and Sager have stock available or on a lead time for 704.000.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 704.000.5 often in real-time on the comparison pages.

What if I can't find stock of 704.000.5?

You can fill out our help required form which you can use to request a quote for 704.000.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay