7035 BL001 Cable by Alpha Wire

WIRE BLU 14AWG 19/0.0147 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$681.27

Distributor Stock
Logo for Farnell
Farnell
from US$681.27
No stock
Buy Now
Logo for RS
RS
from US$847.80
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$837.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$940.14
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Blue
Wire Gauge 14AWG
Conductor Area CSA 1.954mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size 19 x 0.015mm
Voltage Rating 300V
Conductor Material Copper
External Diameter 2.72mm
Approval Specification -
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 19 / 0.0147
Outer Diameter 2.72mm
Wire Size 14AWG

Alternative Descriptions

HU WIRE PVC | RS
Hu Wire Pvc/1000 Ft |Alpha Wire 7035 BL001 | Newark Electronics
Hook-Up Wire, 14 AWG, 19x27, 0.016 in., 0.107 in., -55 degC, Blue PVC | Alpha Wire 7035 BL001 | RS Americas
WIRE, BLU, 14AWG, 19/0.0147, 304.8M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7035 BL001?

Additional datasheets, footprints and schematics for 7035 BL001 are listed on our Part Details page. You can also find images and similar parts to 7035 BL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7035 BL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7035 BL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7035 BL001 fall under?

The 7035 BL001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 7035 BL001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7035 BL001 you can contact the distributor directly for product support, shipping queries etc.

Is the 7035 BL001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7035 BL001 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 7035 BL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7035 BL001 often in real-time on the comparison pages.

What if I can't find stock of 7035 BL001?

You can fill out our help required form which you can use to request a quote for 7035 BL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay