Status: | Unknown |
---|---|
Series: | 703 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
531
in stock
|
Buy Now |
Product Range | 703 Series |
---|---|
LED Colour | Cool White |
Viewing Angle | 120° |
Luminous Flux @ Test | 23lm |
CCT | 6000K |
Forward Current If Max | 150mA |
Forward Voltage @ Test | 3.2V |
Forward Current @ Test | 150mA |
Power Dissipation Pd | 600mW |
SVHC | No SVHC (15-Jan-2019) |
LED Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +75°C |
Power @ Test | 0.5W |
Led, Cool White, 6000K, 0.15A | Newark Electronics |
Where can I find additional details, specifications and documents for a 703-1033?
Additional datasheets, footprints and schematics for 703-1033 are listed on our Part Details page. You can also find images and similar parts to 703-1033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 703-1033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 703-1033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 703-1033 fall under?
The 703-1033 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 703-1033 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 703-1033 you can contact the distributor directly for product support, shipping queries etc.
Is the 703-1033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 703-1033 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 703-1033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 703-1033 often in real-time on the comparison pages.
What if I can't find stock of 703-1033?
You can fill out our help required form which you can use to request a quote for 703-1033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.