703-0087 LED Products by Multicomp

LED GREEN 3MM 572NM STANDARD

Status: Unknown
Series: 3mm Green LED
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$49.03
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
25,494
in stock
Buy Now
Logo for element14
element14
from US$0.13
25,389
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.09
25,389
in stock
Buy Now

Specifications

LED Colour Green
LED Mounting Through Hole
LED Case Size 3mm
Forward Current If 20mA
Forward Voltage 2.1V
Wavelength Typ 572nm
Luminous Intensity 50mcd
Viewing Angle 30°
Lens Shape Round
Product Range 3mm Green LED
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Bulb Size 3mm


703-0087 LED Products by Multicomp Pro

LED, GREEN, 3MM, 50MCD, 572NM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Green
LED Mounting Through Hole
Bulb Size 3mm
Forward Current If 20mA
Forward Voltage 2.1V
Wavelength Typ 572nm
Luminous Intensity 50mcd
Viewing Angle 30°
Lens Shape Round
RoHS Compliant Yes

Alternative Descriptions

Led, Green, 3Mm, 50Mcd, 572Nm | Newark Electronics
LED, GREEN, 3MM, 572NM, STANDARD | element14
LED, GREEN, 3MM, 572NM, STANDARD | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 703-0087?

Additional datasheets, footprints and schematics for 703-0087 are listed on our Part Details page. You can also find images and similar parts to 703-0087 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 703-0087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 703-0087 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 703-0087 fall under?

The 703-0087 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 703-0087 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 703-0087 you can contact the distributor directly for product support, shipping queries etc.

Is the 703-0087 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 703-0087 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 703-0087.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 703-0087 often in real-time on the comparison pages.

What if I can't find stock of 703-0087?

You can fill out our help required form which you can use to request a quote for 703-0087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay