702W Process Controllers, Programmers & Indicators by Red Lion Controls

WIRELESS RADIO, 24VDC, 200mA, DIN RAIL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,772.94

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1,772.94
-
Buy Now

Specifications

Current Rating 200mA
External Depth 29.84mm
External Width 187.96mm
Voltage Rating 24VDC
RoHS Compliant Yes

Alternative Descriptions

Wireless Ethernet Radio Wireless Ethernet | Carlton-Bates
Wireless Radio, 24Vdc, 200Ma, Din Rail | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 702W?

Additional datasheets, footprints and schematics for 702W are listed on our Part Details page. You can also find images and similar parts to 702W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 702W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 702W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 702W fall under?

The 702W is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.

Can I view similar or alternative parts?

You can view similar parts to 702W when available in the Input / Output Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 702W you can contact the distributor directly for product support, shipping queries etc.

Is the 702W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 702W have stock available?

Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 702W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 702W often in real-time on the comparison pages.

What if I can't find stock of 702W?

You can fill out our help required form which you can use to request a quote for 702W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay