702501201 Part Information
Details for 702501201 by C&K Components
Fasteners & Mechanical > Fasteners & Fixings > Nuts > Miscellaneous Nuts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.4130 |
50 | 0.3960 |
100 | 0.3870 |
250 | 0.3700 |
Stock Information
Details
Part Downloads
Part Specifications
SVHC | Lead (15-Jan-2019) |
Fastener Material | Steel |
For Use With | 8020, 8060, E010 & TP Series Push Button Switches |
Thread Size - Imperial | 1/4" x 40 UNS |
RoHS Compliant | Yes |
Alternative Part Descriptions
- DRESS NUT, NICKEL PLATED, 1/4-40 UNS; Product Range:-; SVHC:Lead (15-Jan-2019); Fastener Material:Steel; For Use With:8020, 8060, E010 & TP Series Push Button Switches; Thread Size - Imperial:1/4" x 40 UNS RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 702501201?
Additional datasheets, footprints and schematics for 702501201 are listed in our Part Details tab. You can also find the 702501201 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 702501201 in the Pricing & Inventory tab next to part details. You can view 702501201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 702501201 fall under?
The 702501201 is listed under Fasteners & Mechanical > Fasteners & Fixings > Nuts > Miscellaneous Nuts.
Can I view similar or alternative parts?
You can view similar parts to 702501201 when available in the Miscellaneous Nuts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 702501201 you can contact the distributor directly for product support, shipping queries etc.
Is the 702501201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 702501201 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 702501201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 702501201 often in real-time on the comparison pages.
What if I can't find stock of 702501201?
You can fill out our help required form which you can use to request a quote for 702501201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.