Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$693.28
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 5s |
Product Range | 7000 Series |
Contact Configuration | 4PDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Relay, Electropneumatic, Timing, Off Delay, 4PDT, Ctrl-V 120/110AC, 0.5-5 sec. | TE Connectivity 7024AB | RS Americas |
Time Delay Relay, 4Pdt, 5S, 240Vac | Newark Electronics |
Industrial Electromechanical Relay Off-Delay 4PDT 120VAC/110VAC Panel Mount | Avnet America |
TIMER RELAY 7024AB | TTI Europe |
Special Order: 7024AB=RLY,STD,OFF,4P,120VAC,5 Type of Control: Knob Input Voltage: 120 – 110 VAC Timing Range (Off-Time): .5 – 5 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 120 – 110 VAC .5 – 5 seconds 10 A | Time Delay Relay | Part Number: 7024AB | Internal Number: 1423165-2 | TE Connectivity | TE Store |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7024AB?
Additional datasheets, footprints and schematics for 7024AB are listed on our Part Details page. You can also find images and similar parts to 7024AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7024AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7024AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7024AB fall under?
The 7024AB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7024AB when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7024AB you can contact the distributor directly for product support, shipping queries etc.
Is the 7024AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7024AB have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 7024AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7024AB often in real-time on the comparison pages.
What if I can't find stock of 7024AB?
You can fill out our help required form which you can use to request a quote for 7024AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.