70244 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 2.8N, 6.4MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.42

Distributor Stock
Logo for Farnell
Farnell
from US$215.73
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$27.86
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.42
-
Buy Now
Logo for element14
element14
from US$261.29
-
Buy Now

Specifications

Body Length 6.4mm
Compressed Length 4.5mm
Compression Load Max 2.8N
External Diameter 4.57mm
Wire Diameter 0.3mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 2.8N, 6.4Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70244?

Additional datasheets, footprints and schematics for 70244 are listed on our Part Details page. You can also find images and similar parts to 70244 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70244 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70244 fall under?

The 70244 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 70244 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70244 you can contact the distributor directly for product support, shipping queries etc.

Is the 70244 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 70244 have stock available?

Authorised distributors including Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 70244.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70244 often in real-time on the comparison pages.

What if I can't find stock of 70244?

You can fill out our help required form which you can use to request a quote for 70244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay