7022PF Relays by TE Connectivity

TIME DELAY RELAY, DPDT, 10MIN, 240VAC

Status: Unknown
Series: 7000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$592.65

Distributor Stock
Logo for Newark
Newark
from US$651.98
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$646.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$592.65
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Time Min 1min
Time Max 10min
Product Range 7000 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 240VAC
RoHS Compliant No

Alternative Descriptions

Time Delay Relay, Dpdt, 10Min, 240Vac | Newark Electronics
Industrial Electromechanical Relay Off-Delay 2PDT 125VDC Panel Mount | Avnet America
Relay, Electropneumatic, Timing, Off Delay, DPDT, Ctrl-V 125DC, 1-10 min. | TE Connectivity 7022PF | RS Americas
Electropneumatic Timing Relay Off Delay, (2) DPDT 125VDC, 1-10 min - 2-1423164-7 | Carlton-Bates
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7022PF?

Additional datasheets, footprints and schematics for 7022PF are listed on our Part Details page. You can also find images and similar parts to 7022PF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7022PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022PF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7022PF fall under?

The 7022PF is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 7022PF when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7022PF you can contact the distributor directly for product support, shipping queries etc.

Is the 7022PF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7022PF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 7022PF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7022PF often in real-time on the comparison pages.

What if I can't find stock of 7022PF?

You can fill out our help required form which you can use to request a quote for 7022PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay