Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$325.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$606.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$464.09
|
-
|
Buy Now | |
Avnet America
from US$600.24
|
-
|
Buy Now | |
RS Americas
from US$517.87
|
-
|
Buy Now | |
element14
from US$581.37
|
-
|
Buy Now | |
Carlton-Bates
from US$691.39
|
-
|
Buy Now | |
Relay Specialties
from US$325.90
|
-
|
Buy Now | |
TE Store
from US$740.15
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 1s |
Time Max | 300s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Carry Current | 10A |
7022Bk=Rly,std,off,m2P,240Vac, |Agastat Te Connectivity 7022BK | Newark Electronics |
Industrial Electromechanical Relay Off-Delay 2PDT 240VAC/220VAC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, Off Delay, DPDT, Ctrl-V 240/220AC, 1-300 sec. | TE Connectivity 7022BK | RS Americas |
TIME DELAY RELAY, DPDT, 300S, 240VAC | element14 |
Electropneumatic Timing Relay Off Delay, DPDT 240VAC, 1 - 300 sec - 2-1423162-9 | Carlton-Bates |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
7022BK=RLY,STD,OFF,M2P,240VAC, Type of Control: Knob Input Voltage: 240 – 220 VAC Timing Range (Off-Time): 1 – 300 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 240 – 220 VAC 1 – 300 seconds 10 A | Time Delay Relay | Part Number: 7022BK | Internal Number: 2-1423162-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7022BK?
Additional datasheets, footprints and schematics for 7022BK are listed on our Part Details page. You can also find images and similar parts to 7022BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7022BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7022BK fall under?
The 7022BK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7022BK when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7022BK you can contact the distributor directly for product support, shipping queries etc.
Is the 7022BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7022BK have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 7022BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7022BK often in real-time on the comparison pages.
What if I can't find stock of 7022BK?
You can fill out our help required form which you can use to request a quote for 7022BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.