Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$291.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$291.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$570.20
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$728.93
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$437.00
|
42
in stock
|
Buy Now | |
Avnet America
from US$531.92
|
-
|
Buy Now | |
RS Americas
from US$573.66
|
-
|
Buy Now | |
element14
from US$645.49
|
-
|
Buy Now | |
Carlton-Bates
from US$448.37
|
-
|
Buy Now | |
TTI Europe
from US$655.09
|
-
|
Buy Now | |
TE Store
from US$819.87
|
-
|
Buy Now | |
Farnell
from US$612.60
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 3min |
Time Max | 30min |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
7022Ah=Rly,std,off,2P,120Vac,3 |Agastat Te Connectivity 7022AH | Newark Electronics |
Time Delay&Timing Relays DPDT 110/120VAC 10A | Rapid Electronics |
Relay | RS |
Electromechanical Relay DPDT 10A 110/120VAC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, Off Delay, DPDT, Ctrl-V 120/110AC, 3-30 min. | TE Connectivity 7022AH | RS Americas |
Electropneumatic Timing Relay Off-Delay, DPDT 120VAC, 3 - 30 min - 1-1423162-2 | Carlton-Bates |
TIMER RELAY 7022AH | TTI Europe |
7022AH=RLY,STD,OFF,2P,120VAC,3 Type of Control: Knob Input Voltage: 120 – 110 VAC Timing Range (Off-Time): 180 – 1800 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 120 – 110 VAC 180 – 1800 seconds 10 A | Time Delay Relay | Part Number: 7022AH | Internal Number: 1-1423162-2 | TE Connectivity | TE Store |
Time Delay Relay, 3-30 min110/120VAC, 10A, DPDTPanel mount, Screw Term. | Relay Specialties |
Where can I find additional details, specifications and documents for a 7022AH?
Additional datasheets, footprints and schematics for 7022AH are listed on our Part Details page. You can also find images and similar parts to 7022AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7022AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7022AH fall under?
The 7022AH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7022AH when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7022AH you can contact the distributor directly for product support, shipping queries etc.
Is the 7022AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7022AH have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 7022AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7022AH often in real-time on the comparison pages.
What if I can't find stock of 7022AH?
You can fill out our help required form which you can use to request a quote for 7022AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.