Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$255.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$255.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$571.44
|
-
|
Buy Now | |
Avnet America
from US$559.50
|
-
|
Buy Now | |
RS Americas
from US$512.89
|
-
|
Buy Now | |
element14
from US$579.86
|
-
|
Buy Now | |
TTI Europe
from US$569.13
|
-
|
Buy Now | |
TE Store
from US$733.01
|
-
|
Buy Now | |
Farnell
from US$570.48
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 5s |
Time Max | 50s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
ER - Relay, Time Delay | RS |
Time Delay Relay, Dpdt, 50S, 240Vac | Newark Electronics |
Electromechanical Relay DPDT 10A 110/120VAC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, Off Delay, DPDT, Ctrl-V 120/110AC, 5-50 sec. | TE Connectivity 7022AD | RS Americas |
TIME DELAY RELAY, DPDT, 50S, 240VAC | element14 |
TIMER RELAY 7022AD | TTI Europe |
7022AD=RLY,STD,OFF,2P,120VAC,5 Type of Control: Knob Input Voltage: 120 – 110 VAC Timing Range (Off-Time): 5 – 50 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 120 – 110 VAC 5 – 50 seconds 10 A | Time Delay Relay | Part Number: 7022AD | Internal Number: 1423162-7 | TE Connectivity | TE Store |
Electropneumatic Timing Relay Off-Delay, DPDT 120VAC, 5 - 50 sec - 1423162-7 | Carlton-Bates |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7022AD?
Additional datasheets, footprints and schematics for 7022AD are listed on our Part Details page. You can also find images and similar parts to 7022AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7022AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7022AD fall under?
The 7022AD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7022AD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7022AD you can contact the distributor directly for product support, shipping queries etc.
Is the 7022AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7022AD have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 7022AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7022AD often in real-time on the comparison pages.
What if I can't find stock of 7022AD?
You can fill out our help required form which you can use to request a quote for 7022AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.