Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$246.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$246.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$571.52
|
-
|
Buy Now | |
Avnet America
from US$559.50
|
-
|
Buy Now | |
RS Americas
from US$512.89
|
-
|
Buy Now | |
element14
from US$580.25
|
-
|
Buy Now | |
Carlton-Bates
from US$502.20
|
-
|
Buy Now | |
TTI Europe
from US$571.69
|
-
|
Buy Now | |
TE Store
from US$733.01
|
-
|
Buy Now | |
Farnell
from US$574.60
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 5s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
ER - Relay | RS |
Time Delay Relay, Dpdt, 5S, 240Vac | Newark Electronics |
Electromechanical Relay DPDT 10A 110/120VAC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, Off Delay, DPDT, Ctrl-V 120/110AC, 0.5-5 sec. | TE Connectivity 7022AB | RS Americas |
TIME DELAY RELAY, DPDT, 5S, 240VAC | element14 |
Electropneumatic Timing Relay Off-Delay, DPDT 120VAC, 0.5 - 5 sec - 1423162-2 | Carlton-Bates |
TIMER RELAY 7022AB | TTI Europe |
7022AB=RLY,STD,OFF,2P,120VAC,5 Type of Control: Knob Input Voltage: 120 – 110 VAC Timing Range (Off-Time): .5 – 5 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 120 – 110 VAC .5 – 5 seconds 10 A | Time Delay Relay | Part Number: 7022AB | Internal Number: 1423162-2 | TE Connectivity | TE Store |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7022AB?
Additional datasheets, footprints and schematics for 7022AB are listed on our Part Details page. You can also find images and similar parts to 7022AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7022AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7022AB fall under?
The 7022AB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7022AB when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7022AB you can contact the distributor directly for product support, shipping queries etc.
Is the 7022AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7022AB have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 7022AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7022AB often in real-time on the comparison pages.
What if I can't find stock of 7022AB?
You can fill out our help required form which you can use to request a quote for 7022AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.