Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1195509-0 |
Weight per Piece | .03527oz, 1g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Underplating Material | Copper |
Overall Length | 1.575in, 40mm |
Wire Insulation Diameter | 2.8mm, .11in |
Stud Diameter | .207in, 5.3mm |
Tongue Thickness | .039in, 1mm |
Wire Size | 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Comment | Crimp Termination |
Packaging Method | Box |
Packaging Quantity | 500 |
Sealable | Yes |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Stud Size | #12 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Terminals H/S-Fork 12-10 Yel #10 |Raychem Te Connectivity 702145-000 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 40.13mm 9.91mm Tin Box | Avnet America |
Special Order: B-106-2503 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Size: #12 Stud Diameter: 5.3 mm Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² #12 | Spade Terminal | Part Number: 702145-000 | Internal Number: 702145-000 | Alias Number: 6-1195509-0 | 5.3 mm | TE Connectivity | TE Store |
Terminals B-106-2503 | Sager |
Where can I find additional details, specifications and documents for a 702145-000?
Additional datasheets, footprints and schematics for 702145-000 are listed on our Part Details page. You can also find images and similar parts to 702145-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 702145-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 702145-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 702145-000 fall under?
The 702145-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 702145-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 702145-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 702145-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 702145-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 702145-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 702145-000 often in real-time on the comparison pages.
What if I can't find stock of 702145-000?
You can fill out our help required form which you can use to request a quote for 702145-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.