Thermal Resistance | 11°C/W |
---|---|
Packages Cooled | TO-220 |
External Width - Metric | 39.37mm |
External Height - Metric | 25mm |
External Length - Metric | 25.4mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
Colour | Black |
Where can I find additional details, specifications and documents for a 7019B-MTG?
Additional datasheets, footprints and schematics for 7019B-MTG are listed on our Part Details page. You can also find images and similar parts to 7019B-MTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7019B-MTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7019B-MTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7019B-MTG fall under?
The 7019B-MTG is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 7019B-MTG when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7019B-MTG you can contact the distributor directly for product support, shipping queries etc.
Is the 7019B-MTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7019B-MTG have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, Future Electronics and RS Americas have stock available or on a lead time for 7019B-MTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7019B-MTG often in real-time on the comparison pages.
What if I can't find stock of 7019B-MTG?
You can fill out our help required form which you can use to request a quote for 7019B-MTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.