Status: | Unknown |
---|---|
Series: | WA-SNSN Series |
RoHS: | Compliant |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 7.9mm |
External Width | 4.5mm |
Product Range | WA-SNSN Series |
SVHC | No SVHC (15-Jan-201 |
RoHS Compliant | Yes |
Snap-on keyslot spacer arresting on both | RS |
Pcb Spacer/Support, 7.9Mm, Nylon 6.6 | Newark Electronics |
Spacer, snap-in, keyslot, snap locking both ends, 7.9mm L, 3.2mm f, WA-SNSN | Wurth Electronics 701512000 | RS Americas |
Where can I find additional details, specifications and documents for a 701512000?
Additional datasheets, footprints and schematics for 701512000 are listed on our Part Details page. You can also find images and similar parts to 701512000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 701512000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 701512000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 701512000 fall under?
The 701512000 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 701512000 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 701512000 you can contact the distributor directly for product support, shipping queries etc.
Is the 701512000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 701512000 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 701512000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 701512000 often in real-time on the comparison pages.
What if I can't find stock of 701512000?
You can fill out our help required form which you can use to request a quote for 701512000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.