Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$487.15
|
No stock
|
Buy Now | |
RS
from US$474.10
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$529.07
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$572.73
|
-
|
Buy Now | |
RS Americas
from US$6.21
|
-
|
Buy Now | |
element14
from US$702.15
|
-
|
Buy Now | |
Carlton-Bates
from US$7.28
|
-
|
Buy Now | |
Distrelec
from US$460.23
|
-
|
Buy Now | |
Sager
from US$54.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Carrying Case Material | Plastic |
---|---|
External Height | 400mm |
External Width | 400mm |
External Depth | 200mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | Plastic |
Colour | Dark Brown |
External Width - Imperial | 17.95" |
External Width - Metric | 456mm |
Height | 200mm |
Length | 500mm |
Material | Plastic |
Type | Tool Case |
Tool Case, Compact | Newark Electronics |
TOOL CASE, COMPACT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7015?
Additional datasheets, footprints and schematics for 7015 are listed on our Part Details page. You can also find images and similar parts to 7015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7015 fall under?
The 7015 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 7015 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7015 you can contact the distributor directly for product support, shipping queries etc.
Is the 7015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7015 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 7015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7015 often in real-time on the comparison pages.
What if I can't find stock of 7015?
You can fill out our help required form which you can use to request a quote for 7015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.