Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$235.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$235.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$601.81
|
-
|
Buy Now | |
Avnet America
from US$561.10
|
-
|
Buy Now | |
RS Americas
from US$540.08
|
-
|
Buy Now | |
element14
from US$610.43
|
-
|
Buy Now | |
TTI Europe
from US$601.59
|
-
|
Buy Now | |
TE Store
from US$771.87
|
-
|
Buy Now | |
Farnell
from US$607.39
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 5s |
Time Max | 50s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Relay, Timing | RS |
Time Delay Relay, Dpdt, 50S, 240Vac | Newark Electronics |
Industrial Electromechanical Relay On-Delay 2PDT 125VDC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, On Delay, DPDT, Ctrl-V 125DC, 5-50 sec. | TE Connectivity 7012PD | RS Americas |
TIME DELAY RELAY, DPDT, 50S, 240VAC | element14 |
TIMER RELAY 7012PD | TTI Europe |
7012PD=RLY,STD,ON,2P,125VDC,50 Type of Control: Knob Input Voltage: 125 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 5 – 50 seconds Knob 125 VDC 10 A On-Delay | Time Delay Relay | Part Number: 7012PD | Internal Number: 2-1423159-6 | TE Connectivity | TE Store |
Electropneumatic Timing Relay On-Delay, (2) DPDT 125VAC, 5-50 sec - 2-1423159-6 | Carlton-Bates |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7012PD?
Additional datasheets, footprints and schematics for 7012PD are listed on our Part Details page. You can also find images and similar parts to 7012PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012PD fall under?
The 7012PD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7012PD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012PD you can contact the distributor directly for product support, shipping queries etc.
Is the 7012PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012PD have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 7012PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012PD often in real-time on the comparison pages.
What if I can't find stock of 7012PD?
You can fill out our help required form which you can use to request a quote for 7012PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.