Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 1min |
Time Max | 10min |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
7012Bf=Rly,std,on,2P,240Vac,1 |Agastat Te Connectivity 7012BF | Newark Electronics |
Industrial Electromechanical Relay On-Delay 2PDT 240VAC/220VAC Panel Mount | Avnet America |
Relay, 7012Bf=Std, On, 2P, 240Vac,1 | TE Connectivity 7012BF | RS Americas |
TIME DELAY RELAY, DPDT, 240V, 1MIN-10MIN | element14 |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7012BF?
Additional datasheets, footprints and schematics for 7012BF are listed on our Part Details page. You can also find images and similar parts to 7012BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012BF fall under?
The 7012BF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7012BF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012BF you can contact the distributor directly for product support, shipping queries etc.
Is the 7012BF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012BF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Relay Specialties have stock available or on a lead time for 7012BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012BF often in real-time on the comparison pages.
What if I can't find stock of 7012BF?
You can fill out our help required form which you can use to request a quote for 7012BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.