Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 5s |
Time Max | 50s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Relay | RS |
Time Delay Relay, Dpdt, 240V, 5S-50S | Newark Electronics |
Relay, Electropneumatic, Timing, On Delay, DPDT, Ctrl-V 240/220AC, 5-50 sec. | TE Connectivity 7012BD | RS Americas |
TIMER RELAY 7012BD | TTI Europe |
7012BD=RLY,STD,ON,2P,240VAC,50 Type of Control: Knob Input Voltage: 240 – 220 VAC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 5 – 50 seconds Knob 240 – 220 VAC 10 A On-Delay | Time Delay Relay | Part Number: 7012BD | Internal Number: 3-1423157-1 | TE Connectivity | TE Store |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7012BD?
Additional datasheets, footprints and schematics for 7012BD are listed on our Part Details page. You can also find images and similar parts to 7012BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012BD fall under?
The 7012BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7012BD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012BD you can contact the distributor directly for product support, shipping queries etc.
Is the 7012BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012BD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 7012BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012BD often in real-time on the comparison pages.
What if I can't find stock of 7012BD?
You can fill out our help required form which you can use to request a quote for 7012BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.