Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$353.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$509.77
|
6
in stock
|
Buy Now | |
RS Americas
from US$353.59
|
31
in stock
|
Buy Now | |
TE Store
from US$711.67
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$554.86
|
6
in stock
|
Buy Now | |
element14
from US$516.95
|
6
in stock
|
Buy Now | |
Avnet America
from US$577.15
|
-
|
Buy Now | |
TTI Europe
from US$507.31
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 5s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Relay, Electropneumatic, Timing, On Delay, DPDT, Ctrl-V 120/110AC, 0.5-5 sec. | TE Connectivity 7012AB | RS Americas |
7012AB=RLY,STD,ON,2P,120VAC,5S Type of Control: Knob Input Voltage: 120 – 110 VAC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: .5 – 5 seconds Knob 120 – 110 VAC 10 A On-Delay | Time Delay Relay | Part Number: 7012AB | Internal Number: 1423157-2 | TE Connectivity | TE Store |
Time Delay Relay, Dpdt, 5S, 240Vac | Newark Electronics |
TIME DELAY RELAY, DPDT, 5S, 240VAC | element14 |
Electromechanical Relay DPDT 10A 110/120VAC Panel Mount | Avnet America |
TIMER RELAY 7012AB | TTI Europe |
Electropneumatic Timing Relay On-Delay, DPDT 120VAC, 0.5 - 5 sec - 1423157-2 | Carlton-Bates |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7012AB?
Additional datasheets, footprints and schematics for 7012AB are listed on our Part Details page. You can also find images and similar parts to 7012AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012AB fall under?
The 7012AB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7012AB when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012AB you can contact the distributor directly for product support, shipping queries etc.
Is the 7012AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012AB have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7012AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012AB often in real-time on the comparison pages.
What if I can't find stock of 7012AB?
You can fill out our help required form which you can use to request a quote for 7012AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.