701008 Fuses & Circuit Protection by TE Connectivity

THERMISTOR NTC 30KOHM THROUGH HOLE

Status: Unknown
Series: 44008RC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.05

Distributor Stock
Logo for Farnell
Farnell
from US$10.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.05
-
Buy Now
Logo for element14
element14
from US$9.39
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 30kohm
Product Range 44008RC Series
Thermistor Mounting Through Hole
Beta Value (K) 3943K
Thermistor Case Style Radial Leaded
Operating Temperature Min -

Alternative Descriptions

Thermistor, Ntc, 30Kohm, Through Hole | Newark Electronics
Sensor | RS Americas
THERMISTOR, NTC, 30KOHM, THROUGH HOLE | element14
NTC Thermistors NTC THERMISTOR EPOXY 44008RC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 701008?

Additional datasheets, footprints and schematics for 701008 are listed on our Part Details page. You can also find images and similar parts to 701008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 701008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 701008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 701008 fall under?

The 701008 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to 701008 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 701008 you can contact the distributor directly for product support, shipping queries etc.

Is the 701008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 701008 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for 701008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 701008 often in real-time on the comparison pages.

What if I can't find stock of 701008?

You can fill out our help required form which you can use to request a quote for 701008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay