7010 06 10 Pneumatics by Parker Legris

FLOW CONTROL REGULATOR BANJO G1/8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.41

Distributor Stock
Logo for RS
RS
from US$15.41
96
in stock
Buy Now

Specifications

Supply Voltage Max -
Orifice Size -
Operating Pressure Max 145psi
Operating Pressure Min -
Operating Temperature Min 0°C
Product Range -
Connection Size 6mm
Operating Temperature Max 70°C
Valve Type Flow Regulator
Material body - polymer H.R.
Operating Temperature Range 0°C to +70°C
Pressure Max 10bar
Thread Size G1/8
Tube O.D. 6mm

Alternative Descriptions

Cylinder compact flow regulator,G1/8x6mm | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7010 06 10?

Additional datasheets, footprints and schematics for 7010 06 10 are listed on our Part Details page. You can also find images and similar parts to 7010 06 10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7010 06 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7010 06 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7010 06 10 fall under?

The 7010 06 10 is listed under Automation & Process Control > Pneumatics > Pneumatic Valves - Flow Control.

Can I view similar or alternative parts?

You can view similar parts to 7010 06 10 when available in the Pneumatic Valves - Flow Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7010 06 10 you can contact the distributor directly for product support, shipping queries etc.

Is the 7010 06 10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7010 06 10 have stock available?

Authorised distributors including RS have stock available or on a lead time for 7010 06 10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7010 06 10 often in real-time on the comparison pages.

What if I can't find stock of 7010 06 10?

You can fill out our help required form which you can use to request a quote for 7010 06 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay