Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Max | - |
---|---|
Orifice Size | - |
Operating Pressure Max | 145psi |
Operating Pressure Min | - |
Operating Temperature Min | 0°C |
Product Range | - |
Connection Size | 4mm |
Operating Temperature Max | 70°C |
Valve Type | Flow Regulator |
Material | body - polymer H.R. |
Operating Temperature Range | 0°C to +70°C |
Pressure Max | 10bar |
Thread Size | M5x0.8 |
Tube O.D. | 4mm |
Cylinder compact flow regulator,M5x4mm | RS |
Flow Control Regulator, Banjo, 4Mm | Newark Electronics |
FLOW CONTROL REGULATOR, BANJO, 4MM | Farnell |
Where can I find additional details, specifications and documents for a 7010 04 19?
Additional datasheets, footprints and schematics for 7010 04 19 are listed on our Part Details page. You can also find images and similar parts to 7010 04 19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7010 04 19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7010 04 19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7010 04 19 fall under?
The 7010 04 19 is listed under Automation & Process Control > Pneumatics > Pneumatic Valves - Flow Control.
Can I view similar or alternative parts?
You can view similar parts to 7010 04 19 when available in the Pneumatic Valves - Flow Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7010 04 19 you can contact the distributor directly for product support, shipping queries etc.
Is the 7010 04 19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7010 04 19 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7010 04 19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7010 04 19 often in real-time on the comparison pages.
What if I can't find stock of 7010 04 19?
You can fill out our help required form which you can use to request a quote for 7010 04 19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.