| Status: | Unknown |
|---|---|
| Series: | 700C Series |
| RoHS: | Unknown |
Prices starting from US$1.78
| Switch Operation | On-On |
|---|---|
| Pushbutton Actuator Style | Round |
| Contact Configuration | SPDT |
| Product Range | 700C Series |
| Switch Terminals | Through Hole |
| Contact Current Max | - |
| Contact Voltage AC Nom | 20V |
| Pb Sw, Round, Spdt, 0.4Va, 20V, Panel | Newark Electronics |
| PUSHBUTTON SWITCH, SPDT, ON-ON, 0.4 VA, 20V, PC PIN, 700C SERIES | RS Americas |
| Pushbutton Switch, StandardPanel Mount, Rear, SPDTRound, Plunger | Relay Specialties |
| 700CSP7B60M2RE | Heilind Electronics |
Where can I find additional details, specifications and documents for a 700CSP7B60M2RE?
Additional datasheets, footprints and schematics for 700CSP7B60M2RE are listed on our Part Details page. You can also find images and similar parts to 700CSP7B60M2RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 700CSP7B60M2RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 700CSP7B60M2RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 700CSP7B60M2RE fall under?
The 700CSP7B60M2RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 700CSP7B60M2RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 700CSP7B60M2RE you can contact the distributor directly for product support, shipping queries etc.
Is the 700CSP7B60M2RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 700CSP7B60M2RE have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties, Heilind Electronics and Hawk Electronics have stock available or on a lead time for 700CSP7B60M2RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 700CSP7B60M2RE often in real-time on the comparison pages.
What if I can't find stock of 700CSP7B60M2RE?
You can fill out our help required form which you can use to request a quote for 700CSP7B60M2RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.