Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 64Kbit |
---|---|
SRAM Memory Configuration | 8K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | PLCC |
No. of Pins | 68Pins |
Access Time | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 7005L20JGI?
Additional datasheets, footprints and schematics for 7005L20JGI are listed on our Part Details page. You can also find images and similar parts to 7005L20JGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7005L20JGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7005L20JGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7005L20JGI fall under?
The 7005L20JGI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 7005L20JGI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7005L20JGI you can contact the distributor directly for product support, shipping queries etc.
Is the 7005L20JGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7005L20JGI have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Silica have stock available or on a lead time for 7005L20JGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7005L20JGI often in real-time on the comparison pages.
What if I can't find stock of 7005L20JGI?
You can fill out our help required form which you can use to request a quote for 7005L20JGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.