Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 7VA |
---|---|
Secondary Voltages | 2 x 12V |
Secondary Current Nom | 292mA |
Transformer Mounting | Through Hole |
Features | Low Profile |
Frequency | 60Hz |
Output Current | 292mA |
Output Current, Secondary Parallel | 584mA |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter,pipe Pl Automatic 2-5" |Greenlee 70032 | Newark Electronics |
Where can I find additional details, specifications and documents for a 70032?
Additional datasheets, footprints and schematics for 70032 are listed on our Part Details page. You can also find images and similar parts to 70032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70032 you can contact the distributor directly for product support, shipping queries etc.
Is the 70032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70032 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 70032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70032 often in real-time on the comparison pages.
What if I can't find stock of 70032?
You can fill out our help required form which you can use to request a quote for 70032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.