70021 Part Information
Details for 70021 by ACME Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9900 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 5VA |
Secondary Voltages | 2 x 9V |
Secondary Current Nom | 278mA |
Transformer Mounting | Through Hole |
Product Range | 70000 Series |
Features | Low Profile |
Frequency | 60Hz |
Output Current | 278mA |
Weight | 144g |
RoHS Compliant | Yes |
Alternative Part Descriptions
- TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 9V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:49.7mm; Height:19.5mmRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 70021?
Additional datasheets, footprints and schematics for 70021 are listed in our Part Details tab. You can also find the 70021 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70021 in the Pricing & Inventory tab next to part details. You can view 70021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70021 fall under?
The 70021 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 70021 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70021 you can contact the distributor directly for product support, shipping queries etc.
Is the 70021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70021 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 70021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70021 often in real-time on the comparison pages.
What if I can't find stock of 70021?
You can fill out our help required form which you can use to request a quote for 70021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.