Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 400Channels |
---|---|
Input Voltage Max | 250V |
Input Current Max | 1A |
Bandwidth | 100MHz |
External Height | 178mm |
External Width | 438mm |
External Depth | 448mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 7.2V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 2Ah |
Battery Terminals | Pressure Contact |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 7002?
Additional datasheets, footprints and schematics for 7002 are listed on our Part Details page. You can also find images and similar parts to 7002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7002 fall under?
The 7002 is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 7002 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7002 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 7002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7002 often in real-time on the comparison pages.
What if I can't find stock of 7002?
You can fill out our help required form which you can use to request a quote for 7002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.