Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ11 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ11 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insulation Resistance | 1000Mohm |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 150V |
Withstand Voltage | 750V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ11 Plug |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
Connector Mounting | Cable Mount |
Shielding | Unshielded |
RoHS Compliant | Yes |
MODULAR, PLUG, IDC, RJ11, FLAT, 4P4C | element14 |
Rj11 Plug, 4 Position, 4Cont | Newark Electronics |
Where can I find additional details, specifications and documents for a 7001-4P4C?
Additional datasheets, footprints and schematics for 7001-4P4C are listed on our Part Details page. You can also find images and similar parts to 7001-4P4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7001-4P4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7001-4P4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7001-4P4C fall under?
The 7001-4P4C is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7001-4P4C when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7001-4P4C you can contact the distributor directly for product support, shipping queries etc.
Is the 7001-4P4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7001-4P4C have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 7001-4P4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7001-4P4C often in real-time on the comparison pages.
What if I can't find stock of 7001-4P4C?
You can fill out our help required form which you can use to request a quote for 7001-4P4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.