70002 Part Information

Details for 70002 by ACME Electronics

Transformers > Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 1.6VA
Secondary Voltages 2 x 12V
Secondary Current Nom 67mA
Transformer Mounting Through Hole
Product Range 70000 Series
Features Low Profile
Frequency 60Hz
Output Current 67mA
Weight 82g
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Through Hole; Transformer Terminals:PC Pin; Outer Diameter:39.6mm; Weight:82gRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70002?

Additional datasheets, footprints and schematics for 70002 are listed in our Part Details tab. You can also find the 70002 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70002 in the Pricing & Inventory tab next to part details. You can view 70002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70002 fall under?

The 70002 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 70002 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70002 you can contact the distributor directly for product support, shipping queries etc.

Is the 70002 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 70002 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 70002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70002 often in real-time on the comparison pages.

What if I can't find stock of 70002?

You can fill out our help required form which you can use to request a quote for 70002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 70002

Loading...
Loading Results for 70002
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us