Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.72
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.48
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$69.55
|
18
in stock
|
Buy Now | |
element14
from US$69.80
|
11
in stock
|
Buy Now | |
Farnell
from US$51.96
|
10
in stock
|
Buy Now | |
RS Americas
from US$36.23
|
-
|
Buy Now | |
Distrelec
from US$52.00
|
-
|
Buy Now |
Stripping Capacity AWG | - |
---|---|
Stripping Capacity Metric | 4mm to 70mm |
For Use With | Round Cables |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Jokari Kabelmesser System 4-70 | RS |
Stripping tool | Transfer Multisort Elektronik |
Cable Stripper, Knife, 4Mm-70Mm, 167Mm Stripping Capacity Awg Stripping Capacity Metric:4Mm To 70Mm For Use With:Round Cables Product Range Svhc:No Svhc (17-Dec-2015) Rohs Compliant: Na |Jokari 70000 | Newark Electronics |
CABLE STRIPPER, KNIFE, 4MM-70MM, 167MM | element14 |
Jokari Cable Knife System | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 70000 Series |
RoHS: | Compliant |
Power Rating | 1.6VA |
---|---|
Secondary Voltages | 2 x 7V |
Secondary Current Nom | 114mA |
Transformer Mounting | Through Hole |
Product Range | 70000 Series |
Features | Low Profile |
Frequency | 60Hz |
Output Current | 114mA |
Weight | 82g |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 70000?
Additional datasheets, footprints and schematics for 70000 are listed on our Part Details page. You can also find images and similar parts to 70000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70000 fall under?
The 70000 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 70000 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70000 you can contact the distributor directly for product support, shipping queries etc.
Is the 70000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 70000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70000 often in real-time on the comparison pages.
What if I can't find stock of 70000?
You can fill out our help required form which you can use to request a quote for 70000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.