Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 200mm |
---|---|
Cutting Capacity Max | 20mm |
For Use With | Single-Strand Multi-Strand and Fine-Wire Aluminium and Copper Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cutters | Transfer Multisort Elektronik |
Cable Cutter, 20Mm, 200Mm | Newark Electronics |
CABLE CUTTER, 20MM, 200MM | element14 |
Where can I find additional details, specifications and documents for a 700 020 36?
Additional datasheets, footprints and schematics for 700 020 36 are listed on our Part Details page. You can also find images and similar parts to 700 020 36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 700 020 36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 700 020 36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 700 020 36 fall under?
The 700 020 36 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 700 020 36 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 700 020 36 you can contact the distributor directly for product support, shipping queries etc.
Is the 700 020 36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 700 020 36 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 700 020 36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 700 020 36 often in real-time on the comparison pages.
What if I can't find stock of 700 020 36?
You can fill out our help required form which you can use to request a quote for 700 020 36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.