70-ODC15 Industrial Automation & Control Gear by Grayhill

I/O MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.11

Distributor Stock
Logo for Farnell
Farnell
from US$13.94
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.91
85
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.11
-
Buy Now
Logo for element14
element14
from US$12.14
-
Buy Now
Logo for Sager
Sager
from US$10.50
-
Buy Now

Specifications

Current Rating 3.5A
Product Range -
No. of Analog Outputs 1
No. of Digital Inputs 1
No. of Outputs 1
Signal Input Type 10 to 18VDC

Alternative Descriptions

I/O Module, Standard, Digital Output DC, 15 VDC Logic, 3-60 VDC Fast | Grayhill 70-ODC15 | RS Americas
Dc Output Module, 0.009A, 15Vdc | Newark Electronics
DC Output Module | Avnet America
DC OUTPUT MODULE, 0.009A, 15VDC | element14
I/O Modules I/O Module Std digital output DC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70-ODC15?

Additional datasheets, footprints and schematics for 70-ODC15 are listed on our Part Details page. You can also find images and similar parts to 70-ODC15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70-ODC15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-ODC15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70-ODC15 fall under?

The 70-ODC15 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.

Can I view similar or alternative parts?

You can view similar parts to 70-ODC15 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70-ODC15 you can contact the distributor directly for product support, shipping queries etc.

Is the 70-ODC15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 70-ODC15 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 70-ODC15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70-ODC15 often in real-time on the comparison pages.

What if I can't find stock of 70-ODC15?

You can fill out our help required form which you can use to request a quote for 70-ODC15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay