Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3.5A |
---|---|
Contact Configuration | SPST-NO |
Input Voltage | 10V DC to 18V DC |
Load Current | 3.5A |
Load Voltage Range | 24VAC to 140VAC |
Relay Terminals | Through Hole |
RoHS Compliant | No |
I/O Module, Standard, Digital Output AC, 15Vdc Logic, 120Vac Load | Grayhill 70-OAC15 | RS Americas |
Solid State Relay | Newark Electronics |
AC Output Module 5-Pin | Avnet America |
I/O Modules 15Vdc logic, 120Vac Digital output AC | Sager |
Where can I find additional details, specifications and documents for a 70-OAC15?
Additional datasheets, footprints and schematics for 70-OAC15 are listed on our Part Details page. You can also find images and similar parts to 70-OAC15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-OAC15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-OAC15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-OAC15 fall under?
The 70-OAC15 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70-OAC15 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-OAC15 you can contact the distributor directly for product support, shipping queries etc.
Is the 70-OAC15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-OAC15 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 70-OAC15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-OAC15 often in real-time on the comparison pages.
What if I can't find stock of 70-OAC15?
You can fill out our help required form which you can use to request a quote for 70-OAC15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.